Power Integrations, Inc. Diodes, Rectifiers - Single - LXA10FP600 LXA10FP600

Description
Manufacturer: Power Integrations Win Source Part Number: 880378-LXA10FP600 Series: Qspeed™ Features: Diode 600 V Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 880378-LXA10FP600 Series: Qspeed™ Features: Diode 600 V Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - LXA10FP600 - 880378-LXA10FP600 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LXA10FP600
880378-LXA10FP600
Diodes, Rectifiers - Single - LXA10FP600 880378-LXA10FP600
Manufacturer: Power Integrations Win Source Part Number: 880378-LXA10FP600 Series: Qspeed™ Features: Diode 600 V Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Power Integrations
Win Source Part Number: 880378-LXA10FP600
Series: Qspeed™
Features: Diode 600 V
Package: Tube
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
10A 600V Diode and Rectifier - 280-LXA10FP600 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10A 600V Diode and Rectifier
280-LXA10FP600
10A 600V Diode and Rectifier 280-LXA10FP600
Rectifier Diode, 1 Phase, 1 Element, 10A, 600V V(RRM), Silicon, GREEN, FULL PAK-2 Product overview: LXA10FP600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LXA10FP600 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 10A, 600V V(RRM), Silicon, GREEN, FULL PAK-2 Product overview: LXA10FP600 from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LXA10FP600 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LXA10FP600
Discrete Semiconductor Products - Diodes - Rectifiers LXA10FP600
DIODE GP 600V 10A TO220FP

DIODE GP 600V 10A TO220FP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 880378-LXA10FP600 280-LXA10FP600 LXA10FP600
Product Name Diodes, Rectifiers - Single - LXA10FP600 10A 600V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode 600 V
Package Rail/Tube TO-220
IO 10 amps
Unlock Full Specs
to access all available technical data