Manufacturer: Power Integrations
Win Source Part Number: 880377-LXA08FP600
Series: Qspeed™
Features: Diode 600 V
Package: Tube
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GP 600V 8A TO220 FULL PACK
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 880377-LXA08FP600 | LXA08FP600 |
| Product Name | Diodes, Rectifiers - Single - LXA08FP600 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode 600 V |