TVS DIODE 0402 Product overview: LXES15AAA1-017 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES15AAA1-017 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount 0402
TVS DIODE 0402
ESD PROTECTION, 1 CHANNEL, 0.05PF; Clamping Voltage Vc Max:-; Diode Case Style:SMD; No. of Pins:2Pins; Operating Voltage:15V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-LXES15AAA1-017 | 490-5618-2-ND | LXES15AAA1-017 | LXES15AAA1-017 | 72R4229 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Esd Protection, 1 Channel, 0.05Pf; Clamping Voltage Vc Max Murata |
| Configuration | Single | Single |