Diode Silicon Carbide Schottky 650V 18.5A (DC) Surface Mount TO-263 (D²Pak)
Rectifier Diode, Product overview: LSIC2SD065D06A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LSIC2SD065D06A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1071154-LSIC2SD065D0
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, GEN2
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 18.5A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 6 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 50 µA @ 650 V
Capacitance @ Vr, F: 300pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: LSIC2SD065D06ADKR,LS
Product Status: Obsolete
Schottky Diodes & Rectifiers GEN2 SiC Schottky Diode 650 V, 6 A, TO-263-2L, AEC-Q101
DIODE SIL CARB 650V 18.5A TO263
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | LSIC2SD065D06ATR-ND | 280-LSIC2SD065D06A | 1071154-LSIC2SD065D06A | LSIC2SD065D06A | LSIC2SD065D06A |
| Product Name | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| RoHS Compliant | RoHS | ||||
| Package | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263-2L | D2PAK |