Manufacturer: Microchip Technology
Win Source Part Number: 880485-M1.5KE180AE3
Series: Military, MIL-PRF-19500
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 246V Clamp 6.1A Ipp Tvs Diode Through Hole CASE-1
Package: DO-201AA, DO-27, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1.5KE180
Categories: Circuit Protection
Case / Package: CASE-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-3153, 1086-3153-MIL
TVS DIODE 154VWM 246VC CASE-1 Product overview: M1.5KE180AE3 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-M1.5KE180AE3 can be used for catalog matching and distributor lookup.
TVS DIODE 154VWM 246VC CASE-1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 880485-M1.5KE180AE3 | 144-M1.5KE180AE3 | M1.5KE180AE3 |
| Product Name | TVS - TVS - Diodes - M1.5KE180AE3 | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | CASE-1 | Bulk | CASE-1 |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Configuration | Single | ||
| RoHS Compliant | RoHS |