TVS Diode, 24V, 30A Surge, 40V Clamp, 8nF, ZENER, Through Hole Product overview: LDP24A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, Through-Hole, 24V, 30A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, Through-Hole, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LDP24A can be used for catalog matching and distributor lookup.
40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6
40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6
Win Source Part Number: 1362410-LDP24A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Fake Threat In the Open Market: 57 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: LDP
Package / Case: R-6, Axial
Supplier Device Package: R-6
Base Product Number: LDP24
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 25V
Voltage - Clamping (Max) @ Ipp: 40V
Current - Peak Pulse (10/1000µs): 30A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 8000pF @ 1MHz
Unidirectional Channels: 1
Product Status: Active
TVS DIODE 24VWM 40VC R6
TVS DIODE, UNIDIR, R6; Product Range:-; TVS Polarity:Unidirectio
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1907550 | 1907550P | 144-LDP24A | 497-12766-1-ND | 1362410-LDP24A | LDP24A | LDP24A | 07AH6612 |
| Product Name | Zener Diodes | Zener Diodes | Zener Through-Hole 24V 30A TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, R6; Product Range Stmicroelectronics |
| Package | R6 | R-6 | Tape and Reel | R-6, Axial | R-6, Axial | R-6, Axial | R-6 | R6 |
| Pin Count | 2 | 2 | 2 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | |||||||
| Configuration | Single |