Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - LS103C-GS18 LS103C-GS18

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1204561-LS103C-GS18 Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Reverse Recovery Time (trr): 10ns Operating Temperature - Junction: 125°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: SOD-80 QuadroMELF Manufacturer Homepage: www.vishay.com Manufacturer Package: SOD-80 Variant Voltage - DC Reverse (Vr) (Maximum): 20V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 200mA Current - Reverse Leakage at Vr: 5μA at 10V Capacitance at Vr, F: 50pF at 0V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1204561-LS103C-GS18 Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Reverse Recovery Time (trr): 10ns Operating Temperature - Junction: 125°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: SOD-80 QuadroMELF Manufacturer Homepage: www.vishay.com Manufacturer Package: SOD-80 Variant Voltage - DC Reverse (Vr) (Maximum): 20V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 200mA Current - Reverse Leakage at Vr: 5μA at 10V Capacitance at Vr, F: 50pF at 0V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - LS103C-GS18 - 1204561-LS103C-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LS103C-GS18
1204561-LS103C-GS18
Diodes, Rectifiers - Single - LS103C-GS18 1204561-LS103C-GS18
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1204561-LS103C-GS18 Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Reverse Recovery Time (trr): 10ns Operating Temperature - Junction: 125°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: SOD-80 QuadroMELF Manufacturer Homepage: www.vishay.com Manufacturer Package: SOD-80 Variant Voltage - DC Reverse (Vr) (Maximum): 20V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 200mA Current - Reverse Leakage at Vr: 5μA at 10V Capacitance at Vr, F: 50pF at 0V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1204561-LS103C-GS18
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Reverse Recovery Time (trr): 10ns
Operating Temperature - Junction: 125°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-80 QuadroMELF
Manufacturer Homepage: www.vishay.com
Manufacturer Package: SOD-80 Variant
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 200mA
Current - Reverse Leakage at Vr: 5μA at 10V
Capacitance at Vr, F: 50pF at 0V, 1MHz

Buy Now
Single Diodes - LS103C-GS18-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LS103C-GS18-ND
Single Diodes LS103C-GS18-ND
Diode Schottky 20V Surface Mount SOD-80 QuadroMELF

Diode Schottky 20V Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Schottky Diode and Rectifier - 2085-LS103C-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
2085-LS103C-GS18
Schottky Diode and Rectifier 2085-LS103C-GS18
SCHOTTKY DIODES SOD80 QUADROMELF Product overview: LS103C-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-LS103C-GS18 can be used for catalog matching and distributor lookup.

SCHOTTKY DIODES SOD80 QUADROMELF Product overview: LS103C-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-LS103C-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier, 20Ma 20V Sod-80; Repetitive Peak Reverse Voltage Vishay - 33C0837 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 20Ma 20V Sod-80; Repetitive Peak Reverse Voltage Vishay
33C0837
Schottky Rectifier, 20Ma 20V Sod-80; Repetitive Peak Reverse Voltage Vishay 33C0837
SCHOTTKY RECTIFIER, 20mA 20V SOD-80; Repetitive Peak Reverse Voltage:20V; Average Forward Current:20mA; Diode Configuration:Single ; Forward Voltage Max:600mV; Reverse Recovery Time:10ns; Forward Surge Current:15A; No. of Pins:2Pins RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 20mA 20V SOD-80; Repetitive Peak Reverse Voltage:20V; Average Forward Current:20mA; Diode Configuration:Single; Forward Voltage Max:600mV; Reverse Recovery Time:10ns; Forward Surge Current:15A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - LS103C-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
LS103C-GS18
Discrete Semiconductor Products - Diodes - Rectifiers LS103C-GS18
DIODE SCHOT 20V SOD80 QUADROMELF

DIODE SCHOT 20V SOD80 QUADROMELF

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
LS103C-GS18
Schottky Diodes & Rectifiers LS103C-GS18
Schottky Diodes & Rectifiers 400mA 20 Volt 15 Amp IFSM

Schottky Diodes & Rectifiers 400mA 20 Volt 15 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 1204561-LS103C-GS18 LS103C-GS18-ND 2085-LS103C-GS18 33C0837 LS103C-GS18 LS103C-GS18
Product Name Diodes, Rectifiers - Single - LS103C-GS18 Single Diodes Schottky Diode and Rectifier Schottky Rectifier, 20Ma 20V Sod-80; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
VF 0.6000 volts 0.6000 volts 0.6000 volts
trr 10 ns 10 ns
Tj 125 C (257 F) 125 C (257 F) -65 C (-85 F)
Package Tape and Reel SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data