Rectifier Diode, Schottky, 1 Phase, 2 Element, 6A, 300V V(RRM), Silicon, TO-263AB, GREEN, PLASTIC PACKAGE-3 Product overview: LQA12B300C from Power Integrations is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-LQA12B300C can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 300V 6A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 300V 6A TO263AB
DIODE ARR SCHOTT 300V 6A TO263AB
Win Source Part Number: 1128165-LQA12B300C
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Qspeed™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 300 V
Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 6 A
Reverse Recovery Time (trr): 11.5 ns
Current - Reverse Leakage @ Vr: 25 µA @ 300 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Power Integrations
Base Product Number: LQA12
DIODE ARR SCHOTT 300V 6A TO263AB
DIODE ARRAY SCHOTTKY 300V TO263
RECTIFIER, 300V, 12A, TO-263AB; Repetitive Peak Reverse Voltage:300V; Average Forward Current:12A; Diode Configuration:Common
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-LQA12B300C | 596-LQA12B300CTR-ND | 1128165-LQA12B300C | LQA12B300C | LQA12B300C | 27AC8061 |
| Product Name | Schottky 6A 300V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifier, 300V, 12A, To-263Ab; Repetitive Peak Reverse Voltage Power Integrations |
| Package | Tape and Reel | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| RoHS Compliant | RoHS | |||||
| IO | 6 amps | |||||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | |||
| Arrangement | Common Catode | Common Catode |