Vishay LL101A-GS08 Diode
Vishay LL101A-GS08 Diode
Vishay LL101A-GS08 Diode
Manufacturer: Vishay
Win Source Part Number: 101396-LL101A-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 410mV @ 1mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 200nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: LL101A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Alternative Parts (Cross-Reference): LL101A; LL101A;
Introduction Date: April 02, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Diode Schottky 60V 30mA (DC) Surface Mount SOD-80 MiniMELF
Diode Schottky 60V 30mA (DC) Surface Mount SOD-80 MiniMELF
Diode Schottky 60V 30mA (DC) Surface Mount SOD-80 MiniMELF
Schottky Rectifier Diode, 60V, 30mA, Surface Mount, DO-213AA Product overview: LL101A-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 60V, 30mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 30mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LL101A-GS08 can be used for catalog matching and distributor lookup.
Schottky Rectifier; Diode Configuration:Single
SCHOTTKY DIODE, 60V, 0.03A, SOD-80; Diode Configuration:Single
DIODE SCHOT 60V 30MA SOD80
DIODE SCHOT 60V 30MA SOD80
Schottky Diodes & Rectifiers 1mA 60 Volt
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 7000842 | 7000842P | 101396-LL101A-GS08 | LL101A-GS08DKR-ND | 280-LL101A-GS08 | 21H0757 | 67T1299 | LL101A-GS08 | LL101A-GS08 | LL101A-GS08 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - LL101A-GS08 | Single Diodes | Schottky SMD 60V 30mA Diode and Rectifier | Schottky Rectifier; Diode Configuration Vishay | Schottky Diode, 60V, 0.03A, Sod-80; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Schottky | Schottky | ||||||||
| Package | Minimelf | MiniMELF; MiniMELF | MiniMELF; MELF; SOD-80; SOD-80 MiniMELF | Tape and Reel | SOD-80; SOD-80 | SOD-80; Mini MELF (SOD-80) | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| trr | 1 ns | 1 ns | 1 ns | |||||||
| Life Cycle Stage | Active | Active |