Diode Silicon Carbide Schottky 1200V 33A (DC) Surface Mount TO-252, (D-Pak)
SIC SCHOTTKY DIODE, 1.2KV, 33A, TO-252; Product Range:-; Diode Configuration:Single
DIODE SIL CARB 1.2KV 33A TO252L
Schottky Diodes & Rectifiers 1200V 10A 2-lead GEN2 SiC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | F10088TR-ND | 34AC1903 | LSIC2SD120C10 | LSIC2SD120C10 |
| Product Name | Single Diodes | Sic Schottky Diode, 1.2Kv, 33A, To-252; Product Range Littelfuse | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |