Rectifier Diode, Product overview: LSIC2SD120D15 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LSIC2SD120D15 can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 1200V 44A (DC) Surface Mount TO-263-2L
Win Source Part Number: 1282482-LSIC2SD120D1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Gen2
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 44A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 15 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 100 µA @ 1200 V
Capacitance @ Vr, F: 920pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263-2L
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F11700TR,-LSIC2SD120
Product Status: Obsolete
Schottky Diodes & Rectifiers 1200V 15A TO-263-2L SiC Schottky Diode
DIODE SIL CARB 1.2KV 44A TO263L
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-LSIC2SD120D15 | F11700TR-ND | 1282482-LSIC2SD120D15 | LSIC2SD120D15 | LSIC2SD120D15 |
| Product Name | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263-2 |