The SMV1276-079LF is a silicon hyperabrupt junction varactor diode designed for low-phase-noise voltage-controlled oscillators in wireless systems up to 2.5 GHz, with applications in VHF and UHF tuners for GSM, PCS, and CDMA. It is packaged in an ultra-small SC-79 case and has a capacitance ratio of at least 2.0 (CT at 1 V to CT at 4 V), a series resistance of 0.7 Ω at 470 MHz and 1 V reverse bias, and operates from -55 °C to +125 °C. It is rated for reverse voltage up to 10 V, forward current up to 20 mA, and power dissipation up to 250 mW. The device is Moisture Sensitivity Level 1 (MSL1) rated for 260 °C soldering and is RoHS-compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Diodes |
| Product Number | SMV1276-079LF-EVB |
| Product Name | RF Varactor Tuning Diode |
| Diode Type | Varactor |