TVS DIODE 5VWM 11VC 8-SO Product overview: SMDA05-6E3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05-6E3/TR7 can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS ARRAY 6 LINE UNI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 5V 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES
TVS DIODE 5VWM 11VC 8-SO
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMDA05-6E3/TR7 | SMDA05-6E3/TR7 | 150-SMDA05-6E3/TR7CT-ND | 34AJ7230 | SMDA05-6E3/TR7 |
| Product Name | TVS Protection Diode | TVS Array | TVS Diodes | Tvs Array 6 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 5V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | ||
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |