Win Source Part Number: 1298592-SRDA05-4.TLT
Category: Circuit Protection>TVS - Diodes
Series: RailClamp®, SRDA
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 20V
Power - Peak Pulse: 500W
Power Line Protection: Yes
Capacitance @ Frequency: 8pF @ 1MHz
Current - Peak Pulse (10/1000µs): 25A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: SRDA05-4.TLTDKR,SRDA
Base Product Number: SRDA05
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 20V 8-SOIC T/R
Trans Voltage Suppressor Diode, Product overview: SRDA05-4.TLT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRDA05-4.TLT can be used for catalog matching and distributor lookup.
20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 5VWM 20VC 8-SO
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298592-SRDA05-4.TLT | SRDA05-4.TLT | 144-SRDA05-4.TLT | SRDA05-4.TLTDKR-ND | SRDA05-4.TLT | SRDA05-4.TLT |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Package | 8-SOIC (0.154", 3.90mm Width) | SOIC | "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | ||
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | |||
| VC | 20 volts | 20 volts | 20 volts | |||
| VBR | 6 volts | 6 volts | 6 volts | |||
| CT | 8 pF |