TVS Diode Steering (Rail to Rail) Uni-Directional 12V (Max) 25V 5-SON T/R
The TClamp®1202P provides robust surge and electrostatic discharge (ESD) protection for safeguarding RS-485 and other 12V lines in industrial applications. This device features high surge current capability of 100A (tp=8/20us) and a low clamping voltage, making it ideal for use in harsh industrial environments.
25V Clamp 12A Ipp Tvs Diode Surface Mount SLP2020P5 (2x2)
25V Clamp 12A Ipp Tvs Diode Surface Mount SLP2020P5 (2x2)
25V Clamp 12A Ipp Tvs Diode Surface Mount SLP2020P5 (2x2)
Manufacturer: Semtech Corporation
Win Source Part Number: 1106376-TCLAMP1202P.
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Capacitance @ Frequency: 12pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SLP2020P5 (2x2)
STAND-OFF Voltage (Vwm): 12V (Max)
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 25V
Peak Pulse Current(Ippm): 12A
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
TVS Diode, 12V Rev Standoff, 13.3V Break, 12A Peak, 2-Ch, SMT Product overview: TCLAMP1202P.TGT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 13.3V, 12A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 13.3V, 12A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TCLAMP1202P.TGT can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 25VC SLP2020P5
| Rochester Electronics | Richardson RFPD | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TCLAMP1202P.TGT | TCLAMP1202P.TGT | TCLAMP1202PTGTDKR-ND | 1106376-TCLAMP1202P.TGT | 144-TCLAMP1202P.TGT | TCLAMP1202P.TGT |
| Product Name | TVS | TVS Diodes | TVS - TVS - Diodes - TCLAMP1202P.TGT | 12V 13.3V 12A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | SLP2020P | 5-UDFN Exposed Pad | SLP2020P5 (2x2) | Cut Tape | SLP2020P5 (2x2) | |
| Configuration | Single | Single | ||||
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | |||
| VC | 25 volts | 25 volts | 25 volts |