TVS Diode Steering (Rail to Rail) Uni-Directional 36V (Max) 11.5V 5-SON
TClamp®3602P provides dedicated surge and ESD protection for RS-485 and other 24V and 36V lines in industrial applications. This device features high surge current capability of 30A (tp=8/20μs) and low clamping voltage making it ideal for use in harsh transient environments.
11.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SLF2010N5
11.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SLF2010N5
11.5V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SLF2010N5
TVS DIODE 36VWM 11.5VC SLF2010N5
| Rochester Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TCLAMP3602P.TCT | TCLAMP3602P.TCT | 600-TCLAMP3602P.TDKR-ND | TCLAMP3602P.TCT |
| Product Name | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | |||
| Package | SLF2010N | 5-UFDFN | SLF2010N5 | |
| Configuration | Single | |||
| Peak Pulse Power | 350 watts | 350 watts |