Zener Diode 3.9V 2W ±5% Surface Mount SMBJ (DO-214AA)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
ZENER 2.0W, VZ = 3.9V, +/- 5% SMBJ (DO-214AA) ROHS COMPLIANT: YES
DIODE ZENER 3.9V 2W SMBJ
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | RF Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMBJ5915BE3/TR13-ND | SMBJ5915BE3/TR13 | 34AJ6939 | SMBJ5915BE3/TR13 |
| Product Name | Single Zener Diodes | RF PIN Diode | Zener 2.0W, Vz = 3.9V, +/5% Smbj (Do-214Aa) Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | PIN | |||
| RoHS Compliant | RoHS | |||
| Life Cycle Stage | Active |