300W 12V 4-Line TVS Array, Bidirectional
300W 12V 4-Line TVS Array, Bidirectional
300W 12V 4-Line TVS Array, Bidirectional
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode Zener Bi-Directional 12V (Max) 24V 8-SOIC T/R
TVS Diode, 300W, 12V VRWM, Bidirectional, SOIC, 4-Ch Product overview: SMDA12C.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 12V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 12V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA12C.TBT can be used for catalog matching and distributor lookup.
24V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
24V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
24V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS DIODE ARRAY, 300W, 12V, SOIC; Product Range:SMDAC Series; TVS Polarity:Unidirectio
TVS DIODE ARRAY, 300W, 12V, SOIC, FULL REEL; Product Range:SMDAC Series; TVS Polarity:Unidirectio
TVS DIODE 12VWM 24VC 8-SO
| RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 6910821 | 6910821P | SMDA12C.TBT | SMDA12C.TBT | 144-SMDA12C.TBT | SMDA12C.TBTDKR-ND | 37K8438 | 58K9955 | SMDA12C.TBT |
| Product Name | TVS Diodes | TVS Diodes | TVS | 300W 12V SOIC TVS Protection Diode | TVS Diodes | Tvs Diode Array, 300W, 12V, Soic; Product Range Semtech | Tvs Diode Array, 300W, 12V, Soic, Full Reel; Product Range Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Soic | SOIC | SOIC | Tape and Reel | "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | 8-SO | |
| Pin Count | 8 | 8 | 8 | 8 | |||||
| Life Cycle Stage | Active |