20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
500W 5V Unidirectional TVS Diode, SOT-143, 20V Clamp Product overview: SR05.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 5V, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 5V, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SR05.TCT can be used for catalog matching and distributor lookup.
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 20V SOT143 T/R
RailClamp Low-Cap. 5V TVS Diode Array
RailClamp Low-Cap. 5V TVS Diode Array
RailClamp Low-Cap. 5V TVS Diode Array
25A@8/20us 500W 20V 6V 5V@Max SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5VWM 20VC SOT143-4
DIODE, TVS, SOT-143; Clamping Voltage Vc Max:20V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:5V; Power Dissipation Pd:500W; Product Range:SR05 Series; Automotive Qualification Standard:-; Breakdown Voltage Vbr:6V RoHS Compliant: Yes
DIODE, TVS, 3pF, SOT-143, FULL REEL; Clamping Voltage Vc Max:20V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:5V; Power Dissipation Pd:500W; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:3pFRoHS Compliant: Yes
TVS Diodes / ESD Suppressors 300W DISCRETE SM
TVS DIODE 5VWM 20VC SOT143-4
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SR05TR-ND | SR05.TCT | 144-SR05.TCT | SR05.TCT | 6910868 | 6910868P | SR05.TCT | SR05.TCT | 30K7323 | 67K8979 | SR05.TCT | SR05.TCT |
| Product Name | TVS Diodes | TVS | 500W 5V 20V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Sot-143; Clamping Voltage Vc Max Semtech | Diode, Tvs, 3Pf, Sot-143, Full Reel; Clamping Voltage Vc Max Semtech | TVS Diodes / ESD Suppressors | TVS Diodes | |
| Configuration | Single | Single | ||||||||||
| Package | TO-253-4, TO-253AA | Tape and Reel | SOT143; SOT-143 | SOT143; Sot-143 | SOT143; SOT-143 | SOT143 | SOT143; SOT-143 | TO-253-4, TO-253AA | ||||
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | 500 watts | |||||||
| VC | 20 volts | 20 volts | 20 volts | 20 volts | ||||||||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts |