Semtech Corp. 300W 5V TVS Protection Diode SRV05-4ATCT

Description
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 17.5V SOT-23-6 T/R
Request a Quote Datasheet
Description
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 17.5V SOT-23-6 T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SRV05-4ATCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 17.5V SOT-23-6 T/R

TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 17.5V SOT-23-6 T/R

Supplier's Site Datasheet
Singapore, Singapore
300W 5V TVS Protection Diode
144-SRV05-4ATCT
300W 5V TVS Protection Diode 144-SRV05-4ATCT
TVS Diode, 300W, 5V V(RWM), Unidirectional, Silicon Product overview: SRV05-4ATCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRV05-4ATCT can be used for catalog matching and distributor lookup.

TVS Diode, 300W, 5V V(RWM), Unidirectional, Silicon Product overview: SRV05-4ATCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRV05-4ATCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - SRV05-4ATCTDKR-ND - DigiKey
Thief River Falls, MN, United States
17.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - SRV05-4ATCTTR-ND - DigiKey
Thief River Falls, MN, United States
17.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - SRV05-4ATCTCT-ND - DigiKey
Thief River Falls, MN, United States
17.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS - SRV05-4ATCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SRV05-4ATCT
TVS Diodes / ESD Suppressors SRV05-4ATCT
TVS Diodes / ESD Suppressors 4-LINE 5V 5PF 12A

TVS Diodes / ESD Suppressors 4-LINE 5V 5PF 12A

Buy Now Datasheet
TVS Diodes - SRV05-4ATCT - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SRV05-4ATCT
TVS Diodes SRV05-4ATCT
TVS DIODE 5VWM 17.5VC SOT23-6

TVS DIODE 5VWM 17.5VC SOT23-6

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SRV05-4ATCT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SRV05-4ATCT
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SRV05-4ATCT
17.5V 300W 6V 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

17.5V 300W 6V 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Array, 300W, 5V, Unidirectional, Sot-23; Product Range Semtech - 84X9415 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 300W, 5V, Unidirectional, Sot-23; Product Range Semtech
84X9415
Tvs Array, 300W, 5V, Unidirectional, Sot-23; Product Range Semtech 84X9415
TVS ARRAY, 300W, 5V, UNIDIRECTIONAL, SOT-23; Product Range:RailClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:17.5V; Diode Case Style:SOT-23; No. of Pins:6Pins; Qualification:- RoHS Compliant: Yes

TVS ARRAY, 300W, 5V, UNIDIRECTIONAL, SOT-23; Product Range:RailClamp Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:17.5V; Diode Case Style:SOT-23; No. of Pins:6Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Array, 300W, 5V, Unidirectional, Sot-23; Product Range Semtech - 84R7561 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 300W, 5V, Unidirectional, Sot-23; Product Range Semtech
84R7561
Tvs Array, 300W, 5V, Unidirectional, Sot-23; Product Range Semtech 84R7561
TVS ARRAY, 300W, 5V, UNIDIRECTIONAL, SOT-23; Product Range:RailClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:17.5V; Diode Case Style:SOT-23; No. of Pins:6Pins; Qualification:- RoHS Compliant: Yes

TVS ARRAY, 300W, 5V, UNIDIRECTIONAL, SOT-23; Product Range:RailClamp Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:17.5V; Diode Case Style:SOT-23; No. of Pins:6Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SRV05-4ATCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SRV05-4ATCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SRV05-4ATCT
TVS DIODE 5VWM 17.5VC SOT23-6

TVS DIODE 5VWM 17.5VC SOT23-6

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number SRV05-4ATCT 144-SRV05-4ATCT SRV05-4ATCTDKR-ND SRV05-4ATCT SRV05-4ATCT SRV05-4ATCT SRV05-4ATCT 84X9415 SRV05-4ATCT
Product Name 300W 5V TVS Protection Diode TVS Diodes TVS TVS Diodes / ESD Suppressors TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Array, 300W, 5V, Unidirectional, Sot-23; Product Range Semtech Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOT23; SOT-23 SOT23; SOT-23-6 SOT23; SOT-23-6 SOT23 SOT23; SOT-23 SOT23; SOT-23-6
Configuration Single Single
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data