TVS Diode, 2.5kW, 6V, Unidirectional, 25pF, SLP-10 Product overview: TCLAMP0602N.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 25pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 25pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TCLAMP0602N.TCT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
29V Clamp 95A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)
29V Clamp 95A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)
29V Clamp 95A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)
TVS DIODE 6VWM 29VC SLP2626P10
TVS DIODE ARRAY 2.5KW 6V SLP2626P10, FULL REEL; Clamping Voltage Vc Max:29V; Diode Case Style:SLP2626P10; No. of Pins:10Pins; Operating Voltage:6V; Power Dissipation Pd:2.5kW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 144-TCLAMP0602N.TCT | TCLAMP0602N.TCT | TCLAMP0602NDKR-ND | TCLAMP0602N.TCT | 18M7775 |
| Product Name | 6V 25pF TVS Protection Diode | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Array 2.5Kw 6V Slp2626P10, Full Reel; Clamping Voltage Vc Max Semtech |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | 10-UFDFN Exposed Pad | SLP2626P10 (2.6x2.6) | SLP2626P10 | |
| Peak Pulse Power | 2500 watts | 2500 watts | 2500 watts | ||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |