8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5
Unidirectional TVS Diode, 3.3V, 40W, 4-Ch, SC Package Product overview: SMF3.3.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 40W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 40W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF3.3.TCT can be used for catalog matching and distributor lookup.
TVS Diode Zener Uni-Directional 3.3V (Max) 8V SOT-353 T/R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 3.3VWM 8VC SC70-5
TVS DIODE ARRAY, 200W, 3.3V, SC-70; Product Range:SMF Series; TVS Polarity:Unidirectio
TVS DIODE ARRAY, 200W, 3.3V, SC-70, FULL REEL; Product Range:SMF Series; TVS Polarity:Unidirectio
DIODE, TVS, 3.3V; Product Range:SMF Series; TVS Polarity:Unidirectio
TVS DIODE 3.3VWM 8VC SC70-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Richardson RFPD | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF3.3.TCTTR-ND | 144-SMF3.3.TCT | SMF3.3.TCT | SMF3.3.TCT | SMF3.3.TCT | 56J9072 | 59M2047 | SMF3.3.TCT |
| Product Name | TVS Diodes | 3.3V 40W TVS Protection Diode | TVS | TVS Diodes | Tvs Diode Array, 200W, 3.3V, Sc-70; Product Range Semtech | Diode, Tvs, 3.3V; Product Range Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||||||
| Package | SOT353; 5-TSSOP, SC-70-5, SOT-353 | Tape and Reel | SC-70 | SOT353; 5-TSSOP, SC-70-5, SOT-353 | SC-70 | SC-70-5 | ||
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | 40 watts | ||||
| VC | 8 volts | 8 volts | 8 volts | |||||
| VBR | 3.5 volts | 3.5 volts | 3.5 volts |