TVS DIODE 36V 50V SGP3016N6 Product overview: UCLAMP3673P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V, 50V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, 50V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP3673P.TCT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 1116217-UCLAMP3673P.
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 3
Capacitance @ Frequency: 25pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SGP3016N6
STAND-OFF Voltage (Vwm): 36V (Max)
Minimum Breakdown Voltage: 37V
Max Clamping Voltage: 50V
Peak Pulse Current(Ippm): 2A (1.2/50μs)
Power Dissipation - Pd: 140W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 36VWM 50VC SGP3016N6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-UCLAMP3673P.TCT | 1116217-UCLAMP3673P.TCT | UCLAMP3673P.TCT | UCLAMP3673P.TCT |
| Product Name | 36V 50V TVS Protection Diode | TVS - TVS - Diodes - UCLAMP3673P.TCT | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | SGP3016N6 | SGP3016N6 | |
| Peak Pulse Power | 140 watts | 140 watts | ||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |