Semtech Corp. TVS Diodes SRDA12-4.TLT

Description
25V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet
Description
25V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SRDA12-4.TLTDKR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

25V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - SRDA12-4.TLTCT-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

25V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - SRDA12-4.TLTTR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

25V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS - SRDA12-4.TLT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Circuit Protection - TVS - Diodes - 1298593-SRDA12-4.TLT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298593-SRDA12-4.TLT
Circuit Protection - TVS - Diodes 1298593-SRDA12-4.TLT
Win Source Part Number: 1298593-SRDA12-4.TLT Category: Circuit Protection>TVS - Diodes Series: RailClamp®, SRDA Type: Steering (Rail to Rail) Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 12V (Max) Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 25V Power - Peak Pulse: 500W Power Line Protection: Yes Capacitance @ Frequency: 8pF @ 1MHz Current - Peak Pulse (10/1000µs): 20A (8/20µs) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Other Names: SRDA12-4.TLTTR,SRDA1 2-4.TLTCT,SRDA12-4.T LTDKR Base Product Number: SRDA12

Win Source Part Number: 1298593-SRDA12-4.TLT
Category: Circuit Protection>TVS - Diodes
Series: RailClamp®, SRDA
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 25V
Power - Peak Pulse: 500W
Power Line Protection: Yes
Capacitance @ Frequency: 8pF @ 1MHz
Current - Peak Pulse (10/1000µs): 20A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: SRDA12-4.TLTTR,SRDA12-4.TLTCT,SRDA12-4.TLTDKR
Base Product Number: SRDA12

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SRDA12-4.TLT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SRDA12-4.TLT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SRDA12-4.TLT
TVS DIODE 12VWM 25VC 8-SO

TVS DIODE 12VWM 25VC 8-SO

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SRDA12-4.TLTDKR-ND SRDA12-4.TLT 1298593-SRDA12-4.TLT SRDA12-4.TLT
Product Name TVS Diodes TVS Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) 8-SO
Peak Pulse Power 500 watts 500 watts 500 watts
VC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data