Semtech Corp. TVS SRDA3.3-4.TBT

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - SRDA3.3-4.TBT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
TVS Diodes - 6910880 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6910880
TVS Diodes 6910880
RailClamp 3.3V 4-Line TVS Diode Array

RailClamp 3.3V 4-Line TVS Diode Array

Supplier's Site
TVS Diodes - 6910880P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6910880P
TVS Diodes 6910880P
RailClamp 3.3V 4-Line TVS Diode Array

RailClamp 3.3V 4-Line TVS Diode Array

Supplier's Site
TVS Diodes - 1700850 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1700850
TVS Diodes 1700850
RailClamp 3.3V 4-Line TVS Diode Array

RailClamp 3.3V 4-Line TVS Diode Array

Supplier's Site
TVS Diodes - SRDA3.3-4TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SRDA3.3-4TR-ND
TVS Diodes SRDA3.3-4TR-ND
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - SRDA3.3-4CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SRDA3.3-4CT-ND
TVS Diodes SRDA3.3-4CT-ND
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - SRDA3.3-4DKR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
 - SRDA3.3-4.TBT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Steering (Rail to Rail) Uni-Directional 3.3V (Max) 15V 8-SOIC T/R

TVS Diode Steering (Rail to Rail) Uni-Directional 3.3V (Max) 15V 8-SOIC T/R

Supplier's Site Datasheet
Singapore, Singapore
500W 3.3V SOIC TVS Protection Diode
144-SRDA3.3-4.TBT
500W 3.3V SOIC TVS Protection Diode 144-SRDA3.3-4.TBT
TVS Diode, 500W, 3.3V, Unidirectional, 4 Ch, SOIC, SM Product overview: SRDA3.3-4.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 3.3V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 3.3V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRDA3.3-4.TBT can be used for catalog matching and distributor lookup.

TVS Diode, 500W, 3.3V, Unidirectional, 4 Ch, SOIC, SM Product overview: SRDA3.3-4.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 3.3V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 3.3V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRDA3.3-4.TBT can be used for catalog matching and distributor lookup.

Supplier's Site
Tvs Diode Array, 500W, 3.3V, Soic, Full Reel; Clamping Voltage Vc Max Semtech - 67K8977 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 500W, 3.3V, Soic, Full Reel; Clamping Voltage Vc Max Semtech
67K8977
Tvs Diode Array, 500W, 3.3V, Soic, Full Reel; Clamping Voltage Vc Max Semtech 67K8977
TVS DIODE ARRAY, 500W, 3.3V, SOIC, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:500W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 500W, 3.3V, SOIC, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:500W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SRDA3.3-4.TBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SRDA3.3-4.TBT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SRDA3.3-4.TBT
TVS DIODE 3.3VWM 15VC 8-SO

TVS DIODE 3.3VWM 15VC 8-SO

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SRDA3.3-4.TBT
TVS Diodes / ESD Suppressors SRDA3.3-4.TBT
TVS Diodes / ESD Suppressors TVS ARRAY 8-PIN SOIC

TVS Diodes / ESD Suppressors TVS ARRAY 8-PIN SOIC

Buy Now Datasheet
TVS Diodes SRDA3.3-4.TBT
TVS DIODE 3.3VWM 15VC 8-SO

TVS DIODE 3.3VWM 15VC 8-SO

Supplier's Site Datasheet
TVS DIODE 3.3VWM 15VC 8SOIC - 684-SRDA3.3-4.TBT - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 3.3VWM 15VC 8SOIC
684-SRDA3.3-4.TBT
TVS DIODE 3.3VWM 15VC 8SOIC 684-SRDA3.3-4.TBT
TVS DIODE 3.3VWM 15VC 8SOIC

TVS DIODE 3.3VWM 15VC 8SOIC

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SRDA3.3-4.TBT 6910880 6910880P SRDA3.3-4TR-ND SRDA3.3-4.TBT 144-SRDA3.3-4.TBT 67K8977 SRDA3.3-4.TBT SRDA3.3-4.TBT SRDA3.3-4.TBT 684-SRDA3.3-4.TBT
Product Name TVS TVS Diodes TVS Diodes TVS Diodes 500W 3.3V SOIC TVS Protection Diode Tvs Diode Array, 500W, 3.3V, Soic, Full Reel; Clamping Voltage Vc Max Semtech Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS Diodes TVS DIODE 3.3VWM 15VC 8SOIC
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package Soic SOIC "8-SOIC (0.154"", 3.90mm Width)" SOIC Tape and Reel SOIC 8-SO 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Pin Count 8 8 8 8
Configuration Single Single
Unlock Full Specs
to access all available technical data