Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS Diode, 500W, 3.3V, Unidirectional, SOIC, 6Ch Product overview: SRDA3.3-6.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 3.3V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 3.3V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRDA3.3-6.TBT can be used for catalog matching and distributor lookup.
TVS Diode Steering (Rail to Rail) Uni-Directional 3.3V (Max) 15V 8-SOIC T/R
TVS DIODE ARRAY, 500W, 3.3V, SOIC, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:500W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE ARRAY, 500W, 3.3V, SOIC; Clamping Voltage Vc Max:15V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:1.5V; Power Dissipation Pd:500W; Product Range:SRDA3 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 3.3VWM 15VC 8-SO
TVS DIODE 3.3VWM 15VC 8-SO
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SRDA3.3-6.TBT | SRDA3.3-6.TBTTR-ND | 144-SRDA3.3-6.TBT | SRDA3.3-6.TBT | 67K8978 | SRDA3.3-6.TBT | SRDA3.3-6.TBT |
| Product Name | TVS | TVS Diodes | 500W 3.3V SOIC TVS Protection Diode | Tvs Diode Array, 500W, 3.3V, Soic, Full Reel; Clamping Voltage Vc Max Semtech | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | |||||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC | SOIC | 8-SOIC (0.154", 3.90mm Width) | 8-SO | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |||
| VC | 15 volts | 15 volts | 15 volts | ||||
| VBR | 3.5 volts | 3.5 volts | 3.5 volts |