Microchip Technology, Inc. RF PIN Diode SM0502-M1

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF PIN Diode - SM0502-M1 - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
SM0502-M1
RF PIN Diode SM0502-M1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
500V Diode and Rectifier - 284-SM0502-M1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500V Diode and Rectifier
284-SM0502-M1
500V Diode and Rectifier 284-SM0502-M1
RF DIODE PIN 500V M1 Product overview: SM0502-M1 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SM0502-M1 can be used for catalog matching and distributor lookup.

RF DIODE PIN 500V M1 Product overview: SM0502-M1 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SM0502-M1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF - 1281103-SM0502-M1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF
1281103-SM0502-M1
Discrete Semiconductor Products - Diodes - RF 1281103-SM0502-M1
Win Source Part Number: 1281103-SM0502-M1 Category: Discrete Semiconductor Products>Diodes - RF Package: Tape & Reel (TR) Standard Package: 223 Current - Max: 1 A Diode Type: PIN - Single Capacitance @ Vr, F: 0.5pF @ 50V, 1MHz Voltage - Peak Reverse (Max): 500V Resistance @ If, F: 700mOhm @ 100mA, 100MHz Package / Case: 1208 (3020 Metric) Supplier Device Package: M1 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Microchip Technology

Win Source Part Number: 1281103-SM0502-M1
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel (TR)
Standard Package: 223
Current - Max: 1 A
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.5pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 500V
Resistance @ If, F: 700mOhm @ 100mA, 100MHz
Package / Case: 1208 (3020 Metric)
Supplier Device Package: M1
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Microchip Technology

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SM0502-M1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SM0502-M1
Discrete Semiconductor Products - Diodes - RF Diodes SM0502-M1
RF DIODE PIN 500V M1

RF DIODE PIN 500V M1

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers Diodes RF Diodes
Product Number SM0502-M1 284-SM0502-M1 1281103-SM0502-M1 SM0502-M1
Product Name RF PIN Diode 500V Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type PIN PIN - Single
Unlock Full Specs
to access all available technical data