Diode VAR Cap Dual Common Cathode 12V 42pF 3-Pin SOT-23 Product overview: SMV1212-004 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12V, 42pF, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 12V, 42pF, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1212-004 can be used for catalog matching and distributor lookup.
Hyberabrupt Junction Tuning Varactor
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 191141-SMV1212-004
Category: Discrete Semiconductor Products
Family: Variable Capacitance Diodes(Varicaps,Vara
Family Name: SMV1212-004
Alternative Parts (Cross-Reference): BBY66-05; BBY66-05E6327XT; BBY66-05E6327; BBY 53 E6741;
Introduction Date: May 30, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | Varactor Diodes |
| Product Number | 282-SMV1212-004 | SMV1212-004 | 191141-SMV1212-004 |
| Product Name | Dual 12V 42pF SOT-23 Diode and Rectifier | RF Varactor Tuning Diode | Discrete Semiconductor Products |
| Diode Type | Varactor |