Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode, 300W, 24V, Bidirectional, 8-Ch, SO, 50pF Product overview: SMDA24C-8.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 24V, 50pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 24V, 50pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA24C-8.TBT can be used for catalog matching and distributor lookup.
43V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
43V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
43V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
TVS DIODE 24VWM 43VC 14SO
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDA24C-8.TBT | 144-SMDA24C-8.TBT | SMDA24C-8.TBTSCT-ND | SMDA24C-8.TBT |
| Product Name | TVS | 300W 24V 50pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape and Reel | "14-SOIC (0.154"", 3.90mm Width)" | 14-SOIC | |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts |