TVS Diode Steering (Rail to Rail) Uni-Directional 2.5V (Max) 18V 10-SON T/R
Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)
TVS DIODE 2.5VWM SLP2626P10
TVS DIODE 2.5VWM SLP2626P10
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 2.5VWM SLP2626P10
TVS Diodes / ESD Suppressors 2-Line, 2.5V, 100A
| Rochester Electronics | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TCLAMP2512N.TCT | 600-TCLAMP2512N.TCTTR-ND | TCLAMP2512N.TCT | TCLAMP2512N.TCT | TCLAMP2512N.TCT |
| Product Name | TVS Diodes | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | |
| RoHS Compliant | RoHS | RoHS | |||
| Package | SLP2626P | 10-UFDFN Exposed Pad | SLP2626P10 (2.6x2.6) | DFN-10 | |
| Configuration | Single | ||||
| Peak Pulse Power | 2300 watts | 2300 watts |