The SMP1302 series of plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diodes is designed for high-volume switch and attenuator applications from 10 MHz to beyond 10 GHz.
| Richardson RFPD | |
|---|---|
| Product Category | RF Diodes |
| Product Number | SMPA1302-079LF |
| Product Name | RF PIN Diode |
| Configuration | Single |
| Diode Type | PIN |
| Package | SC-79 |