1-LINE 5V 13PF 7.5A(8/20US) SLP0 Product overview: UCLAMP5031ZATFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 13PF, 7.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, 13PF, 7.5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP5031ZATFT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 841279-UCLAMP5031ZAT
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1-LINE 5V 13PF 7.5A(8/20US) SLP0
1-LINE 5V 13PF 7.5A(8/20US) SLP0
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-UCLAMP5031ZATFT | 841279-UCLAMP5031ZATFT | UCLAMP5031ZATFT | UCLAMP5031ZATFT | UCLAMP5031ZATFT |
| Product Name | 5V 13PF 7.5A TVS Protection Diode | TVS - TVS - Diodes - UCLAMP5031ZATFT | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | SLP0603P2X3F | |||
| Peak Pulse Power | 80 watts | 80 watts |