Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS DIODE 24VWM 55VC 8-SO
LOW CAPACITANCE TVS ARRAY 2 LINE BI-DIR, 500W (8/20US), STAND-OFF VOLTAGE = 24V, C = 25PF 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | SM8LC24E3/TR7 | SM8LC24E3/TR7-ND | SM8LC24E3/TR7 | 34AJ7568 |
| Product Name | TVS Array | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Low Capacitance Tvs Array 2 Line Bi-Dir, 500W (8/20Us), Stand-Off Voltage = 24V, C = 25Pf 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Configuration | Single | |||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | ||
| Peak Pulse Power | 500 watts | 500 watts | ||
| VC | 55 volts | 55 volts |