Semtech Corp. TVS Diodes SLVU2.8Q.TCT

Description
12.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
12.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SLVU28QTCTTR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

12.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - SLVU28QTCTDKR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

12.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - SLVU28QTCTCT-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

12.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
 - SLVU2.8Q.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Uni-Directional 2.8V (Max) 12.5V SOT-23-3 T/R

TVS Diode Zener Uni-Directional 2.8V (Max) 12.5V SOT-23-3 T/R

Supplier's Site Datasheet
TVS - TVS - Diodes - SLVU2.8Q.TCT - 1096881-SLVU2.8Q.TCT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SLVU2.8Q.TCT
1096881-SLVU2.8Q.TCT
TVS - TVS - Diodes - SLVU2.8Q.TCT 1096881-SLVU2.8Q.TCT
Manufacturer: Semtech Corporation Win Source Part Number: 1096881-SLVU2.8Q.TCT Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 40pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 2.8V (Max) Minimum Breakdown Voltage: 3.2V Max Clamping Voltage: 12.5V Peak Pulse Current(Ippm): 24A (8/20μs) Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Semtech Corporation
Win Source Part Number: 1096881-SLVU2.8Q.TCT
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 40pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 2.8V (Max)
Minimum Breakdown Voltage: 3.2V
Max Clamping Voltage: 12.5V
Peak Pulse Current(Ippm): 24A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
400W 2.8V TVS Protection Diode
144-SLVU2.8Q.TCT
400W 2.8V TVS Protection Diode 144-SLVU2.8Q.TCT
Trans Voltage Suppressor Diode, 400W, 2.8V V(RWM), Unidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: SLVU2.8Q.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 2.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 2.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVU2.8Q.TCT can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 400W, 2.8V V(RWM), Unidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: SLVU2.8Q.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 2.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 2.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVU2.8Q.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - SLVU2.8Q.TCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SLVU2.8Q.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SLVU2.8Q.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SLVU2.8Q.TCT
TVS DIODE 2.8VWM 12.5VC SOT23-3

TVS DIODE 2.8VWM 12.5VC SOT23-3

Supplier's Site
Tvs Diode, 400W, 2.8V, Unidirectional, Sot-23; Diode Case Style Semtech - 27W8015 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 2.8V, Unidirectional, Sot-23; Diode Case Style Semtech
27W8015
Tvs Diode, 400W, 2.8V, Unidirectional, Sot-23; Diode Case Style Semtech 27W8015
TVS DIODE, 400W, 2.8V, UNIDIRECTIONAL, SOT-23; Diode Case Style:SOT-23; No. of Pins:3Pins; Product Range:SLV Series; Clamping Voltage Max:15V; Peak Pulse Power Dissipation:400W; Reverse Standoff Voltage:2.8V RoHS Compliant: Yes

TVS DIODE, 400W, 2.8V, UNIDIRECTIONAL, SOT-23; Diode Case Style:SOT-23; No. of Pins:3Pins; Product Range:SLV Series; Clamping Voltage Max:15V; Peak Pulse Power Dissipation:400W; Reverse Standoff Voltage:2.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 400W, 2.8V, Unidirectional, Sot-23; Diode Case Style Semtech - 84X9414 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 2.8V, Unidirectional, Sot-23; Diode Case Style Semtech
84X9414
Tvs Diode, 400W, 2.8V, Unidirectional, Sot-23; Diode Case Style Semtech 84X9414
TVS DIODE, 400W, 2.8V, UNIDIRECTIONAL, SOT-23; Diode Case Style:SOT-23; No. of Pins:3Pins; Product Range:SLV Series; Clamping Voltage Max:15V; Peak Pulse Power Dissipation:400W; Reverse Standoff Voltage:2.8V RoHS Compliant: Yes

TVS DIODE, 400W, 2.8V, UNIDIRECTIONAL, SOT-23; Diode Case Style:SOT-23; No. of Pins:3Pins; Product Range:SLV Series; Clamping Voltage Max:15V; Peak Pulse Power Dissipation:400W; Reverse Standoff Voltage:2.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SLVU28QTCTTR-ND SLVU2.8Q.TCT 1096881-SLVU2.8Q.TCT 144-SLVU2.8Q.TCT SLVU2.8Q.TCT SLVU2.8Q.TCT 27W8015
Product Name TVS Diodes TVS - TVS - Diodes - SLVU2.8Q.TCT 400W 2.8V TVS Protection Diode TVS Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 400W, 2.8V, Unidirectional, Sot-23; Diode Case Style Semtech
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3 Tape and Reel SOT23; SOT-23-3 SOT23; SOT-23
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 12.5 volts 12.5 volts 12.5 volts
Unlock Full Specs
to access all available technical data