Semtech Corp. TVS Diodes SMDA24.TBT

Description
TVS Diode Zener Uni-Directional 24V (Max) 55V 8-SOIC T/R
Request a Quote Datasheet
Description
TVS Diode Zener Uni-Directional 24V (Max) 55V 8-SOIC T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SMDA24.TBT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Uni-Directional 24V (Max) 55V 8-SOIC T/R

TVS Diode Zener Uni-Directional 24V (Max) 55V 8-SOIC T/R

Supplier's Site Datasheet
TVS Diodes - SMDA24.TBTDKR-ND - DigiKey
Thief River Falls, MN, United States
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - SMDA24.TBTCT-ND - DigiKey
Thief River Falls, MN, United States
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - SMDA24.TBTTR-ND - DigiKey
Thief River Falls, MN, United States
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS - TVS - Diodes - SMDA24.TBT - 1098170-SMDA24.TBT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMDA24.TBT
1098170-SMDA24.TBT
TVS - TVS - Diodes - SMDA24.TBT 1098170-SMDA24.TBT
Manufacturer: Semtech Corporation Win Source Part Number: 1098170-SMDA24.TBT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Capacitance @ Frequency: 60pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 8-SO STAND-OFF Voltage (Vwm): 24V (Max) Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 55V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1098170-SMDA24.TBT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 60pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 8-SO
STAND-OFF Voltage (Vwm): 24V (Max)
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 55V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 24V 300W SOIC TVS Protection Diode
144-SMDA24.TBT
SMD 24V 300W SOIC TVS Protection Diode 144-SMDA24.TBT
TVS Diode 24V 4-Ch Unidirectional 300W SOIC Surface Mount Product overview: SMDA24.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 24V, 300W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 24V, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA24.TBT can be used for catalog matching and distributor lookup.

TVS Diode 24V 4-Ch Unidirectional 300W SOIC Surface Mount Product overview: SMDA24.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 24V, 300W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 24V, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA24.TBT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - SMDA24.TBT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDA24.TBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDA24.TBT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDA24.TBT
TVS DIODE 24VWM 55VC 8-SO

TVS DIODE 24VWM 55VC 8-SO

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMDA24.TBT SMDA24.TBTDKR-ND 1098170-SMDA24.TBT 144-SMDA24.TBT SMDA24.TBT SMDA24.TBT
Product Name TVS Diodes TVS - TVS - Diodes - SMDA24.TBT SMD 24V 300W SOIC TVS Protection Diode TVS Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Life Cycle Stage Active
Package SOIC "8-SOIC (0.154"", 3.90mm Width)" 8-SO Tape and Reel 8-SO
RoHS Compliant RoHS RoHS
Configuration Single Single
Peak Pulse Power 300 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data