Semtech Corp. 300W 5V 350pF TVS Protection Diode SMDA05C-8.TBT

Description
Bidirectional TVS Diode, 300W, 5V, 8 Ch, 350pF, SO Package Product overview: SMDA05C-8.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, 350pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, 350pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05C-8.TBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bidirectional TVS Diode, 300W, 5V, 8 Ch, 350pF, SO Package Product overview: SMDA05C-8.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, 350pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, 350pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05C-8.TBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300W 5V 350pF TVS Protection Diode
144-SMDA05C-8.TBT
300W 5V 350pF TVS Protection Diode 144-SMDA05C-8.TBT
Bidirectional TVS Diode, 300W, 5V, 8 Ch, 350pF, SO Package Product overview: SMDA05C-8.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, 350pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, 350pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05C-8.TBT can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 300W, 5V, 8 Ch, 350pF, SO Package Product overview: SMDA05C-8.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, 350pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, 350pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05C-8.TBT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - SMDA05C-8.TBTTR-ND - DigiKey
Thief River Falls, MN, United States
9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC

9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC

Buy Now Datasheet
TVS Diodes - SMDA05C-8.TBTDKR-ND - DigiKey
Thief River Falls, MN, United States
9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC

9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC

Buy Now Datasheet
TVS Diodes - SMDA05C-8.TBTCT-ND - DigiKey
Thief River Falls, MN, United States
9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC

9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC

Buy Now Datasheet
 - SMDA05C-8.TBT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Bi-Directional 5V (Max) 9.8V 14-SOIC T/R

TVS Diode Zener Bi-Directional 5V (Max) 9.8V 14-SOIC T/R

Supplier's Site Datasheet
TVS - SMDA05C-8.TBT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
TVS - TVS - Diodes - SMDA05C-8.TBT - 1098168-SMDA05C-8.TBT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMDA05C-8.TBT
1098168-SMDA05C-8.TBT
TVS - TVS - Diodes - SMDA05C-8.TBT 1098168-SMDA05C-8.TBT
Manufacturer: Semtech Corporation Win Source Part Number: 1098168-SMDA05C-8.TB T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 8 Capacitance @ Frequency: 350pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 14-SO STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 9.8V Peak Pulse Current(Ippm): 17A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1098168-SMDA05C-8.TBT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 8
Capacitance @ Frequency: 350pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 14-SO
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 9.8V
Peak Pulse Current(Ippm): 17A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDA05C-8.TBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDA05C-8.TBT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDA05C-8.TBT
TVS DIODE 5VWM 9.8VC 14SO

TVS DIODE 5VWM 9.8VC 14SO

Supplier's Site
Tvs Diode Array, 300W, 5V, Soic; Clamping Voltage Vc Max Semtech - 37K8435 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 5V, Soic; Clamping Voltage Vc Max Semtech
37K8435
Tvs Diode Array, 300W, 5V, Soic; Clamping Voltage Vc Max Semtech 37K8435
TVS DIODE ARRAY, 300W, 5V, SOIC; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOIC; No. of Pins:14Pins; Operating Voltage:5V; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage:6V RoHS Compliant: Yes

TVS DIODE ARRAY, 300W, 5V, SOIC; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOIC; No. of Pins:14Pins; Operating Voltage:5V; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number 144-SMDA05C-8.TBT SMDA05C-8.TBTTR-ND SMDA05C-8.TBT SMDA05C-8.TBT 1098168-SMDA05C-8.TBT SMDA05C-8.TBT 37K8435
Product Name 300W 5V 350pF TVS Protection Diode TVS Diodes TVS TVS - TVS - Diodes - SMDA05C-8.TBT Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Array, 300W, 5V, Soic; Clamping Voltage Vc Max Semtech
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel "14-SOIC (0.154"", 3.90mm Width)" SOIC 14-SO 14-SOIC SOIC
Peak Pulse Power 300 watts 300 watts 300 watts
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data