Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1211896-SRDA3.3-4.TL
Category: Circuit Protection>TVS - Diodes
Series: RailClamp®, SRDA
Type: Steering (Rail to Rail)
Package: Cut Tape (CT),
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 3.5V
Voltage - Clamping (Max) @ Ipp: 15V
Power - Peak Pulse: 500W
Power Line Protection: Yes
Capacitance @ Frequency: 8pF @ 1MHz
Current - Peak Pulse (10/1000µs): 25A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: SRDA3.3-4.TLTCT,SRDA
Base Product Number: SRDA3.3
TVS DIODE 3.3VWM 15VC 8-SO
| Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SRDA3.3-4.TLT | 1211896-SRDA3.3-4.TLT | SRDA3.3-4.TLT |
| Product Name | TVS | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 8-SOIC (0.154", 3.90mm Width) | 8-SO | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 15 volts | 15 volts |