Win Source Part Number: 1379914-SMGS11
Category: Discrete Semiconductor Products - Diodes - RF Diodes
Temperature Range - Operating: 175°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: MACOM Technology Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: 0503 (1308 Metric)
Supplier Device Package: 0503
HTSUS: 8541.10.0070
ECCN: EAR99
Capacitance @ Vr, F: 0.1pF @ 0V, 1MHz
Diode Type: Schottky - Single
Voltage - Peak Reverse (Max): 5V
Current - Max: 20 mA
Resistance @ If, F: 7Ohm @ 5mA, 26.5GHz
SCHOTTKY DIODE,GAAS-CHIP-PACK
RF Diode Schottky - Single 5V 20mA 0503
RF Diode Schottky - Single 5V 20mA 0503
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SCHOTTKY DIODE,GAAS-CHIP-PACK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1379914-SMGS11 | 284-SMGS11 | 1465-SMGS11CT-ND | SMGS11 | SMGS11 |
| Product Name | Discrete Semiconductor Products - Diodes - RF Diodes | Schottky Diode and Rectifier | RF Diodes | RF Schottky Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |||
| Diode Type | Schottky; Schottky - Single | Schottky | Schottky | ||
| Package | 0503 (1308 Metric) | Tape & Reel (TR) | 0503 (1308 Metric) | 0503 | |
| CT | 0.1000 pF | 0.1000 pF |