Zener Diode 30V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 30V 500MW SOD123
Zener Diodes ZEN SOD123 REG 0.5W
DIODE ZENER 30V 500MW SOD123
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-SMMSZ5256BT1GTR-ND | SMMSZ5256BT1G | SMMSZ5256BT1G | SMMSZ5256BT1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Removed; Obsolete | |||
| Package | SOD-123; SOD-123 | SOD123-2 | SOD-123; SOD-123 |