Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protection high-speed signal pins. RoHS compliant and lead-free ESD, IEC 61000-4-2, ±15kV contact, ±30kV air Lightning, 2A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 7 pF (TYP) per I/O @ 2.5V Low leakage current of 1μA (MAX) at 5V Tiny μDFN( JEDEC MO-229) package (1.25mm x 1.0mm x 0.5mm) EFT protectionIEC 61000-4-4, 40A (5/50ns)
ESD Suppressor Diode TVS Uni-Dir 8.5V 6-Pin UDFN T/R Product overview: SP1011-04UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1011-04UTG can be used for catalog matching and distributor lookup.
TVS DIODE 6VWM 10.2VC 6UDFN
TVS DIODE 6VWM 10.2VC 6UDFN
TRANSIENT VOLTAGE SUPPRESSION DIODE ARRAY; Clamping Voltage Vc Max:10.2V; Diode Case Style:UDFN; No. of Pins:6Pins; Product Range:SPA SP1011 Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | SP1011-04UTG | 144-SP1011-04UTG | SP1011-04UTG | SP1011-04UTG | 64R7519 |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP1011 - SP1011-04UTG | 8.5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transient Voltage Suppression Diode Array; Clamping Voltage Vc Max Littelfuse |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VR | 6 volts | ||||
| CT | 7 pF | ||||
| Configuration | Single |