2Ch USB TVS Diode, 7V Clamp, 35pF, SOT-23, 1A Product overview: SN65220DBVT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 7V, 35pF, 1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 7V, 35pF, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SN65220DBVT can be used for catalog matching and distributor lookup.
SN65220 USB transient suppressor,SOT23-6
SN65220 USB transient suppressor,SOT23-6
SN65220 USB transient suppressor,SOT23-6
TVS DEVICE MIXED 7V SOT23-6
IC SINGLE USB PORT TVS SOT-23-6
IC, SM, USB PORT SUPPRESSOR; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:6V; Power Dissipation Pd:385mW; Product Range:SN652 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
IC, SM, USB PORT SUPPRESSOR, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:6V; Power Dissipation Pd:385mW; Product Range:SN652 Series; Automotive Qualification Standard:-; SVHC:NoRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 149-SN65220DBVT | 5170738P | 5170738 | SN65220DBVT | SN65220DBVT | 33AH4778 | 28AH4972 |
| Product Name | Dual 7V 35pF 1A TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology | Ic, Sm, Usb Port Suppressor; Clamping Voltage Vc Max Texas Instruments | Ic, Sm, Usb Port Suppressor, Full Reel; Clamping Voltage Vc Max Texas Instruments |
| Configuration | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SOT23; SOT-23 | SOT23; Sot-23 | SOT23; SOT-23-6 | SOT23; SOT-23-6 | ||
| Tj | -40 C (-40 F) | ||||||
| Arrangement | Common Anode |