THYRISTOR 270V 400A DO214AA
TVS DIODE, 243V, BIDIR, DO-214AA; Product Range:SMP100LC Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Trisil SMP100LC Series, Bidirectional, 243 V, DO-214AA, 2 RoHS Compliant: Yes
THYRISTOR 270V 400A DO214AA
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | SMP100LC-270 | 05M6062 | 45Y7734 | SMP100LC-270 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Tvs Diode, 243V, Bidir, Do-214Aa; Product Range Stmicroelectronics | Transient Voltage Suppressor, Tvs, Trisil Smp100Lc Series, Bidirectional, 243 V, Do-214Aa, 2 Rohs Compliant Stmicroelectronics | Thyristors |
| Package | SMB; SMB | SMB; DO-214AA (SMB) |