The SP8008-08UTG integrates eight channels of ultra low capacitance common mode protection for electronic equipment exposed to electrostatic discharges (ESD). This robust component can effectively protect against ESD events exceeding the IEC 61000-4-2 contact ESD level of ±8 kV without any performance degradation. The extremely low off-state capacitance of this component makes it ideal for protecting high speed signal pins such as V-by-One, Embedded DisplayPort, HDMI 1.0 through 2.1 and USB 2.0/3.0/3.1. ESD, IEC 61000-4-2, +30kV/-23kV contact, +30kV/-23kV air EFT, IEC 61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 4A (tP=8/20μs) Low capacitance of 0.3pF @0V, 3GHz (TYP) per I/O 5634 N Menard Ave Low maximum leakage current of 0.5 μA at 5 V Small form factor μDFN packages (JEDEC MO-229) saves board space and supports straight-through routing of the data lines. Lead-free, halogen-free, and RoHS compliant UL Recognized compound meeting flammability rating V-0 AEC-Q101 qualified
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101449-SP8008-08UTG
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 8
Power Line Protection: Yes
Capacitance @ Frequency: 0.3pF @ 3GHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-UDFN (5.5x1.5)
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 12.45V (Typ)
Peak Pulse Current(Ippm): 4A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
TVS Diode, 8V, Uni-Dir, 800W Product overview: SP8008-08UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 800W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 800W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP8008-08UTG can be used for catalog matching and distributor lookup.
12.45V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 14-UDFN (5.5x1.5)
12.45V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 14-UDFN (5.5x1.5)
12.45V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 14-UDFN (5.5x1.5)
TVS DIODE 5VWM 12.45VC 14UDFN
TVS DIODE 5VWM 12.45VC 14UDFN
ESD PROTECTION DIODE, AEC-Q101, 5V, UDFN; Clamping Voltage Vc Max:12.45V; Diode Case Style:UDFN; No. of Pins:14Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SP8008 Series; Automotive Qualification RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SP8008-08UTG | 1101449-SP8008-08UTG | 144-SP8008-08UTG | F9964DKR-ND | SP8008-08UTG | SP8008-08UTG | 26AH0117 |
| Product Name | Ultra low capacitance common mode and differential mode protection for high-speed applications. | TVS - TVS - Diodes - SP8008-08UTG | 8V 800W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Esd Protection Diode, Aec-Q101, 5V, Udfn; Clamping Voltage Vc Max Littelfuse |
| Diode Type | Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VR | 5 volts | ||||||
| VBR | 6 to ? volts | 6 volts | 6 volts | 6 volts | 6 volts | ||
| CT | 0.3000 pF | 0.3000 pF |