Littelfuse, Inc. 1.3pF, 12A Discrete TVS Diode SP4023-01FTG

Description
The SP4023-01FTG Series integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 12A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 12A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet
Description
The SP4023-01FTG Series integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 12A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 12A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.3pF, 12A Discrete TVS Diode - SP4023-01FTG - Littelfuse, Inc.
Rosemont, IL, United States
1.3pF, 12A Discrete TVS Diode
SP4023-01FTG
1.3pF, 12A Discrete TVS Diode SP4023-01FTG
The SP4023-01FTG Series integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 12A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 12A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL-1)

The SP4023-01FTG Series integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 12A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 12A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL-1)

Supplier's Site Datasheet
TVS - TVS - Diodes - SP4023-01FTG - 896937-SP4023-01FTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP4023-01FTG
896937-SP4023-01FTG
TVS - TVS - Diodes - SP4023-01FTG 896937-SP4023-01FTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 896937-SP4023-01FTG Series: Automotive, AEC-Q101, SP4023, SPA® Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: F6758TR, F6758CT, F6758DKR, -SP4023-01FTG, SP4023-01FTG-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 896937-SP4023-01FTG
Series: Automotive, AEC-Q101, SP4023, SPA®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: F6758TR, F6758CT, F6758DKR, -SP4023-01FTG, SP4023-01FTG-ND

Buy Now Datasheet
TVS Protection Diode - 144-SP4023-01FTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP4023-01FTG
TVS Protection Diode 144-SP4023-01FTG
Trans Voltage Suppressor Diode, Product overview: SP4023-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4023-01FTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SP4023-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4023-01FTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F6758TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6758TR-ND
TVS Diodes F6758TR-ND
40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6758DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6758DKR-ND
TVS Diodes F6758DKR-ND
40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6758CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6758CT-ND
TVS Diodes F6758CT-ND
40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP4023-01FTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP4023-01FTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP4023-01FTG
TVS DIODE 15VWM 40VC SOD323

TVS DIODE 15VWM 40VC SOD323

Supplier's Site
TVS Diodes SP4023-01FTG
TVS DIODE 15VWM 40VC SOD323

TVS DIODE 15VWM 40VC SOD323

Supplier's Site Datasheet
Diode, Esd Protection, 15V, Sod-323; Clamping Voltage Vc Max Littelfuse - 33AC1025 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 15V, Sod-323; Clamping Voltage Vc Max Littelfuse
33AC1025
Diode, Esd Protection, 15V, Sod-323; Clamping Voltage Vc Max Littelfuse 33AC1025
DIODE, ESD PROTECTION, 15V, SOD-323; Clamping Voltage Vc Max:40V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP4023 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

DIODE, ESD PROTECTION, 15V, SOD-323; Clamping Voltage Vc Max:40V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP4023 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Aec-Q101, 450W, 15V, Sod-323; Clamping Voltage Vc Max Littelfuse - 49Y8644 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 450W, 15V, Sod-323; Clamping Voltage Vc Max Littelfuse
49Y8644
Tvs Diode, Aec-Q101, 450W, 15V, Sod-323; Clamping Voltage Vc Max Littelfuse 49Y8644
TVS DIODE, AEC-Q101, 450W, 15V, SOD-323; Clamping Voltage Vc Max:40V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:15V; Power Dissipation Pd:-; Product Range:SP4023 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 450W, 15V, SOD-323; Clamping Voltage Vc Max:40V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:15V; Power Dissipation Pd:-; Product Range:SP4023 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Aec-Q101, 450W, 15V, Sod-323; Clamping Voltage Vc Max Littelfuse - 70Y5543 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 450W, 15V, Sod-323; Clamping Voltage Vc Max Littelfuse
70Y5543
Tvs Diode, Aec-Q101, 450W, 15V, Sod-323; Clamping Voltage Vc Max Littelfuse 70Y5543
TVS DIODE, AEC-Q101, 450W, 15V, SOD-323; Clamping Voltage Vc Max:40V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP4023 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 450W, 15V, SOD-323; Clamping Voltage Vc Max:40V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP4023 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SP4023-01FTG 896937-SP4023-01FTG 144-SP4023-01FTG F6758TR-ND SP4023-01FTG SP4023-01FTG 33AC1025 49Y8644
Product Name 1.3pF, 12A Discrete TVS Diode TVS - TVS - Diodes - SP4023-01FTG TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Diode, Esd Protection, 15V, Sod-323; Clamping Voltage Vc Max Littelfuse Tvs Diode, Aec-Q101, 450W, 15V, Sod-323; Clamping Voltage Vc Max Littelfuse
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 15 volts
VBR 16 to ? volts 16 volts 16 volts 16 volts
CT 1.3 pF
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-05-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SBT150-04Y-DL-E - 893719-SBT150-04Y-DL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package SMP-FD
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: TS985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details