Littelfuse, Inc. 1pF, ±30kV Diode Array SP3400-02UTG

Description
The SP3400-02UTG integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The SP3400 can safely absorb repetitive ESD strikes above the maximum contact level specified in IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The low off-state capacitance makes it ideal for protecting high-speed signal lines such as USB2.0 and 1Gb Ethernet with an extremely low dynamic resistance to protect the most sensitive, state of the art chipsets against ESD transients. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Lightning, IEC 61000-4-5 2nd edition, 8A (tP=8/20μs) Low capacitance of 1pF (TYP) per I/O Low leakage current of 0.01μA (TYP) at 5V Small form factor μDFN (JEDEC MO-229) package provides flow through routing to simplify PCB layout AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The SP3400-02UTG integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The SP3400 can safely absorb repetitive ESD strikes above the maximum contact level specified in IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The low off-state capacitance makes it ideal for protecting high-speed signal lines such as USB2.0 and 1Gb Ethernet with an extremely low dynamic resistance to protect the most sensitive, state of the art chipsets against ESD transients. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Lightning, IEC 61000-4-5 2nd edition, 8A (tP=8/20μs) Low capacitance of 1pF (TYP) per I/O Low leakage current of 0.01μA (TYP) at 5V Small form factor μDFN (JEDEC MO-229) package provides flow through routing to simplify PCB layout AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1pF, ±30kV Diode Array - SP3400-02UTG - Littelfuse, Inc.
Rosemont, IL, United States
1pF, ±30kV Diode Array
SP3400-02UTG
1pF, ±30kV Diode Array SP3400-02UTG
The SP3400-02UTG integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The SP3400 can safely absorb repetitive ESD strikes above the maximum contact level specified in IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The low off-state capacitance makes it ideal for protecting high-speed signal lines such as USB2.0 and 1Gb Ethernet with an extremely low dynamic resistance to protect the most sensitive, state of the art chipsets against ESD transients. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Lightning, IEC 61000-4-5 2nd edition, 8A (tP=8/20μs) Low capacitance of 1pF (TYP) per I/O Low leakage current of 0.01μA (TYP) at 5V Small form factor μDFN (JEDEC MO-229) package provides flow through routing to simplify PCB layout AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Lead-free, halogen-free, and RoHS compliant

The SP3400-02UTG integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The SP3400 can safely absorb repetitive ESD strikes above the maximum contact level specified in IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The low off-state capacitance makes it ideal for protecting high-speed signal lines such as USB2.0 and 1Gb Ethernet with an extremely low dynamic resistance to protect the most sensitive, state of the art chipsets against ESD transients. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Lightning, IEC 61000-4-5 2nd edition, 8A (tP=8/20μs) Low capacitance of 1pF (TYP) per I/O Low leakage current of 0.01μA (TYP) at 5V Small form factor μDFN (JEDEC MO-229) package provides flow through routing to simplify PCB layout AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1151236-SP3400-02UTG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1151236-SP3400-02UTG
Circuit Protection - TVS - Diodes 1151236-SP3400-02UTG
Win Source Part Number: 1151236-SP3400-02UTG Category: Circuit Protection>TVS - Diodes Series: SP3400, SPA® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6.5V Voltage - Clamping (Max) @ Ipp: 16V Power Line Protection: Yes Capacitance @ Frequency: 1pF @ 3GHz Current - Peak Pulse (10/1000µs): 8A (8/20µs) Package / Case: 6-UFDFN Supplier Device Package: 6-µDFN (1.6x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: SP3400-02UTGTR,SP340 0-02UTGDKR,SP3400-02 UTGCT

Win Source Part Number: 1151236-SP3400-02UTG
Category: Circuit Protection>TVS - Diodes
Series: SP3400, SPA®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6.5V
Voltage - Clamping (Max) @ Ipp: 16V
Power Line Protection: Yes
Capacitance @ Frequency: 1pF @ 3GHz
Current - Peak Pulse (10/1000µs): 8A (8/20µs)
Package / Case: 6-UFDFN
Supplier Device Package: 6-µDFN (1.6x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: SP3400-02UTGTR,SP3400-02UTGDKR,SP3400-02UTGCT

Buy Now Datasheet
TVS Diodes - SP3400-02UTGTR-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1)

16V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1)

Buy Now Datasheet
TVS Diodes - SP3400-02UTGCT-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1)

16V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1)

Buy Now Datasheet
TVS Diodes - SP3400-02UTGDKR-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1)

16V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1)

Buy Now Datasheet
TVS Protection Diode - 144-SP3400-02UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP3400-02UTG
TVS Protection Diode 144-SP3400-02UTG
Trans Voltage Suppressor Diode, Product overview: SP3400-02UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3400-02UTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SP3400-02UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3400-02UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3400-02UTG - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3400-02UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3400-02UTG
TVS DIODE 5VWM 16VC 6UDFN

TVS DIODE 5VWM 16VC 6UDFN

Supplier's Site
Esd Protect Device, Aec-Q101, 5V, Udfn; Clamping Voltage Vc Max Littelfuse - 27AK1566 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protect Device, Aec-Q101, 5V, Udfn; Clamping Voltage Vc Max Littelfuse
27AK1566
Esd Protect Device, Aec-Q101, 5V, Udfn; Clamping Voltage Vc Max Littelfuse 27AK1566
ESD PROTECT DEVICE, AEC-Q101, 5V, UDFN; Clamping Voltage Vc Max:16V; Diode Case Style:UDFN; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:SPA SP3400 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

ESD PROTECT DEVICE, AEC-Q101, 5V, UDFN; Clamping Voltage Vc Max:16V; Diode Case Style:UDFN; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:SPA SP3400 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes SP3400-02UTG
TVS DIODE 5VWM 16VC 6UDFN

TVS DIODE 5VWM 16VC 6UDFN

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SP3400-02UTG 1151236-SP3400-02UTG SP3400-02UTGTR-ND 144-SP3400-02UTG SP3400-02UTG 27AK1566 SP3400-02UTG
Product Name 1pF, ±30kV Diode Array Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protect Device, Aec-Q101, 5V, Udfn; Clamping Voltage Vc Max Littelfuse TVS Diodes
Diode Type Zener; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 5 volts
VBR 6.5 to ? volts 6.5 volts 6.5 volts 6.5 volts 6.5 volts
CT 0.5000 pF 1 pF
Unlock Full Specs
to access all available technical data