Littelfuse, Inc. 1.3pF, 7A Discrete TVS Diode SP4024-01FTG-C

Description
The SP4024-01FTG-C integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 7A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 7A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet
Description
The SP4024-01FTG-C integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 7A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 7A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.3pF, 7A Discrete TVS Diode - SP4024-01FTG-C - Littelfuse, Inc.
Rosemont, IL, United States
1.3pF, 7A Discrete TVS Diode
SP4024-01FTG-C
1.3pF, 7A Discrete TVS Diode SP4024-01FTG-C
The SP4024-01FTG-C integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 7A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 7A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL-1)

The SP4024-01FTG-C integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 7A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 7A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL-1)

Supplier's Site Datasheet
TVS Diodes - F6759TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6759TR-ND
TVS Diodes F6759TR-ND
50V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

50V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6759CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6759CT-ND
TVS Diodes F6759CT-ND
50V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

50V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6759DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6759DKR-ND
TVS Diodes F6759DKR-ND
50V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

50V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS - TVS - Diodes - SP4024-01FTG-C - 1101354-SP4024-01FTG-C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP4024-01FTG-C
1101354-SP4024-01FTG-C
TVS - TVS - Diodes - SP4024-01FTG-C 1101354-SP4024-01FTG-C
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101354-SP4024-01FTG -C Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 1.3pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 24V (Max) Minimum Breakdown Voltage: 26V Max Clamping Voltage: 50V Peak Pulse Current(Ippm): 7A (8/20μs) Power Dissipation - Pd: 350W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101354-SP4024-01FTG-C
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 1.3pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 24V (Max)
Minimum Breakdown Voltage: 26V
Max Clamping Voltage: 50V
Peak Pulse Current(Ippm): 7A (8/20μs)
Power Dissipation - Pd: 350W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-SP4024-01FTG-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP4024-01FTG-C
TVS Protection Diode 144-SP4024-01FTG-C
Transient Suppressor, Product overview: SP4024-01FTG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4024-01FTG-C can be used for catalog matching and distributor lookup.

Transient Suppressor, Product overview: SP4024-01FTG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4024-01FTG-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Aec-Q101, 350W, 24V, Sod-323; Product Range Littelfuse - 18AC7755 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 350W, 24V, Sod-323; Product Range Littelfuse
18AC7755
Tvs Diode, Aec-Q101, 350W, 24V, Sod-323; Product Range Littelfuse 18AC7755
TVS DIODE, AEC-Q101, 350W, 24V, SOD-323; Product Range:SPA SP4024 Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:50V; Diode Case Style:SOD-323; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 350W, 24V, SOD-323; Product Range:SPA SP4024 Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:50V; Diode Case Style:SOD-323; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Aec-Q101, 350W, 24V, Sod-323; Product Range Littelfuse - 49Y8647 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 350W, 24V, Sod-323; Product Range Littelfuse
49Y8647
Tvs Diode, Aec-Q101, 350W, 24V, Sod-323; Product Range Littelfuse 49Y8647
TVS DIODE, AEC-Q101, 350W, 24V, SOD-323; Product Range:SP4024 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:24V; Clamping Voltage Max:50V; Diode Case Style:SOD-323; No. of Pins:2Pins; Minimum Breakdown Voltage:26V RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 350W, 24V, SOD-323; Product Range:SP4024 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:50V; Diode Case Style:SOD-323; No. of Pins:2Pins; Minimum Breakdown Voltage:26V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Aec-Q101, 350W, 24V, Sod-323; Product Range Littelfuse - 70Y5546 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 350W, 24V, Sod-323; Product Range Littelfuse
70Y5546
Tvs Diode, Aec-Q101, 350W, 24V, Sod-323; Product Range Littelfuse 70Y5546
TVS DIODE, AEC-Q101, 350W, 24V, SOD-323; Product Range:SP4024 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:24V; Clamping Voltage Max:50V; Diode Case Style:SOD-323; No. of Pins:2Pins; Minimum Breakdown Voltage:26V RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 350W, 24V, SOD-323; Product Range:SP4024 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:50V; Diode Case Style:SOD-323; No. of Pins:2Pins; Minimum Breakdown Voltage:26V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP4024-01FTG-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP4024-01FTG-C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP4024-01FTG-C
TVS DIODE 24VWM 50VC SOD323

TVS DIODE 24VWM 50VC SOD323

Supplier's Site
TVS Diodes SP4024-01FTG-C
TVS DIODE 24VWM 50VC SOD323

TVS DIODE 24VWM 50VC SOD323

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP4024-01FTG-C F6759TR-ND 1101354-SP4024-01FTG-C 144-SP4024-01FTG-C 18AC7755 49Y8647 SP4024-01FTG-C SP4024-01FTG-C
Product Name 1.3pF, 7A Discrete TVS Diode TVS Diodes TVS - TVS - Diodes - SP4024-01FTG-C TVS Protection Diode Tvs Diode, Aec-Q101, 350W, 24V, Sod-323; Product Range Littelfuse Tvs Diode, Aec-Q101, 350W, 24V, Sod-323; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 24 volts
VBR 26 to ? volts 26 volts 26 volts 26 volts 26 volts 26 volts
CT 1.3 pF 1.3 pF
Unlock Full Specs
to access all available technical data