Yangzhou Yangjie Electronic Technology Co., Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes SR5100L

Description
Win Source Part Number: 1367150-SR5100L Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201AD (DO-27) Technology: Schottky Mounting Type: Through Hole REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 5 V Capacitance @ Vr, F: 190pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1367150-SR5100L Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201AD (DO-27) Technology: Schottky Mounting Type: Through Hole REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 5 V Capacitance @ Vr, F: 190pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367150-SR5100L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367150-SR5100L
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367150-SR5100L
Win Source Part Number: 1367150-SR5100L Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201AD (DO-27) Technology: Schottky Mounting Type: Through Hole REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 5 V Capacitance @ Vr, F: 190pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Product Status: Active

Win Source Part Number: 1367150-SR5100L
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: DO-201AD (DO-27)
Technology: Schottky
Mounting Type: Through Hole
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 100 µA @ 5 V
Capacitance @ Vr, F: 190pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Product Status: Active

Buy Now Datasheet
Single Diodes - SR5100L - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SR5100L
Single Diodes SR5100L
DO-201AD 100V 5.0A Diodes Rect

DO-201AD 100V 5.0A Diodes Rect

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Schottky Diodes Diodes
Product Number 1367150-SR5100L SR5100L
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes
Package DO-201AA, DO-27, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 4V 100MW Diode and Rectifier - 284-BAT1504WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Tape & Reel (TR)
RoHS Compliant RoHS
View Details
11 suppliers
40 V, 200 mA Schottky barrier dual diode - BAT854SW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY50C65A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-247
VF 1.7 volts
View Details