Littelfuse, Inc. 5pF, 8kV, SCR & Diode Rail Clamp Array SP723ABG

Description
The SP723ABG is an array of SCR/Diode bipolar structures for ESD and over-voltage protection of sensitive input circuits. The SP723ABG has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal or bus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. ESD Interface per HBM Standards: IEC 61000-4-2, Direct Discharge 8kV (Level 4); IEC 61000-4-2, Air Discharge 15kV (Level 4); MIL-STD-3015.7 25kV Peak Current Capability: IEC 61000-4-5 8/20μs Peak Pulse Current ±7A; Single Transient Pulse, 100µs Pulse Width ±4A Designed to Provide Over-Voltage Protection: Single-Ended Voltage Range to +30V; Differential Voltage Range to ±15V Fast Switching 2 ns Rise Time Low Input Leakages 2nA at 25°C Typical Low Input Capacitance 5pF Typical An Array of 6 SCR/Diode Pairs Operating Temperature Range -40°C to 105°C
Request a Quote Datasheet
Description
The SP723ABG is an array of SCR/Diode bipolar structures for ESD and over-voltage protection of sensitive input circuits. The SP723ABG has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal or bus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. ESD Interface per HBM Standards: IEC 61000-4-2, Direct Discharge 8kV (Level 4); IEC 61000-4-2, Air Discharge 15kV (Level 4); MIL-STD-3015.7 25kV Peak Current Capability: IEC 61000-4-5 8/20μs Peak Pulse Current ±7A; Single Transient Pulse, 100µs Pulse Width ±4A Designed to Provide Over-Voltage Protection: Single-Ended Voltage Range to +30V; Differential Voltage Range to ±15V Fast Switching 2 ns Rise Time Low Input Leakages 2nA at 25°C Typical Low Input Capacitance 5pF Typical An Array of 6 SCR/Diode Pairs Operating Temperature Range -40°C to 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5pF, 8kV, SCR & Diode Rail Clamp Array - SP723ABG - Littelfuse, Inc.
Rosemont, IL, United States
5pF, 8kV, SCR & Diode Rail Clamp Array
SP723ABG
5pF, 8kV, SCR & Diode Rail Clamp Array SP723ABG
The SP723ABG is an array of SCR/Diode bipolar structures for ESD and over-voltage protection of sensitive input circuits. The SP723ABG has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal or bus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. ESD Interface per HBM Standards: IEC 61000-4-2, Direct Discharge 8kV (Level 4); IEC 61000-4-2, Air Discharge 15kV (Level 4); MIL-STD-3015.7 25kV Peak Current Capability: IEC 61000-4-5 8/20μs Peak Pulse Current ±7A; Single Transient Pulse, 100µs Pulse Width ±4A Designed to Provide Over-Voltage Protection: Single-Ended Voltage Range to +30V; Differential Voltage Range to ±15V Fast Switching 2 ns Rise Time Low Input Leakages 2nA at 25°C Typical Low Input Capacitance 5pF Typical An Array of 6 SCR/Diode Pairs Operating Temperature Range -40°C to 105°C

The SP723ABG is an array of SCR/Diode bipolar structures for ESD and over-voltage protection of sensitive input circuits. The SP723ABG has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal or bus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. ESD Interface per HBM Standards: IEC 61000-4-2, Direct Discharge 8kV (Level 4); IEC 61000-4-2, Air Discharge 15kV (Level 4); MIL-STD-3015.7 25kV Peak Current Capability: IEC 61000-4-5 8/20μs Peak Pulse Current ±7A; Single Transient Pulse, 100µs Pulse Width ±4A Designed to Provide Over-Voltage Protection: Single-Ended Voltage Range to +30V; Differential Voltage Range to ±15V Fast Switching 2 ns Rise Time Low Input Leakages 2nA at 25°C Typical Low Input Capacitance 5pF Typical An Array of 6 SCR/Diode Pairs Operating Temperature Range -40°C to 105°C

Supplier's Site Datasheet
Singapore, Singapore
SMD 30V 7A SOIC TVS Protection Diode
149-SP723ABG
SMD 30V 7A SOIC TVS Protection Diode 149-SP723ABG
Unidirectional TVS Diode, 30V, 7A, 6 Ch, SOIC, Surface Mount Product overview: SP723ABG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 30V, 7A, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 30V, 7A, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SP723ABG can be used for catalog matching and distributor lookup.

Unidirectional TVS Diode, 30V, 7A, 6 Ch, SOIC, Surface Mount Product overview: SP723ABG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 30V, 7A, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 30V, 7A, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SP723ABG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Mixed Technology - SP723ABG - 1101441-SP723ABG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Mixed Technology - SP723ABG
1101441-SP723ABG
TVS - TVS - Mixed Technology - SP723ABG 1101441-SP723ABG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101441-SP723ABG Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 6 Mounting: SMD (SMT) Technology: Mixed Technology Categories: Circuit Protection Status: Active Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101441-SP723ABG
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 6
Mounting: SMD (SMT)
Technology: Mixed Technology
Categories: Circuit Protection
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SP723ABG
TVS Diodes / ESD Suppressors SP723ABG
TVS Diodes / ESD Suppressors 6 CH DIODE ARRAY

TVS Diodes / ESD Suppressors 6 CH DIODE ARRAY

Buy Now Datasheet
Mixed Technology - SP723ABG - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
SP723ABG
Mixed Technology SP723ABG
TVS ARRAY ESD 6 INPUT 30V 8-SOIC

TVS ARRAY ESD 6 INPUT 30V 8-SOIC

Supplier's Site Datasheet
Diode, Tvs, 6 Ch, 8Soic; Clamping Voltage Vc Max Littelfuse - 84R0584 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 6 Ch, 8Soic; Clamping Voltage Vc Max Littelfuse
84R0584
Diode, Tvs, 6 Ch, 8Soic; Clamping Voltage Vc Max Littelfuse 84R0584
DIODE, TVS, 6 CH, 8SOIC; Clamping Voltage Vc Max:-; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP723 Series; Automotive Qualification Standard:-; Peak Pulse Current Ipp RoHS Compliant: Yes

DIODE, TVS, 6 CH, 8SOIC; Clamping Voltage Vc Max:-; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP723 Series; Automotive Qualification Standard:-; Peak Pulse Current Ipp RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - SP723ABG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
SP723ABG
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology SP723ABG
TVS DEVICE MIXED 8SOIC

TVS DEVICE MIXED 8SOIC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SP723ABG 149-SP723ABG 1101441-SP723ABG SP723ABG SP723ABG 84R0584 SP723ABG
Product Name 5pF, 8kV, SCR & Diode Rail Clamp Array SMD 30V 7A SOIC TVS Protection Diode TVS - TVS - Mixed Technology - SP723ABG TVS Diodes / ESD Suppressors Mixed Technology Diode, Tvs, 6 Ch, 8Soic; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Diode Type General Purpose; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 30 volts
CT 5 pF
Unlock Full Specs
to access all available technical data