STMicroelectronics, Inc. TVS Diodes SMP100LC-25

Description
Thyristor TRIAC 25V 24A DO-214AA
Request a Quote Datasheet
Description
Thyristor TRIAC 25V 24A DO-214AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 7142656 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7142656
TVS Diodes 7142656
Thyristor TRIAC 25V 24A DO-214AA

Thyristor TRIAC 25V 24A DO-214AA

Supplier's Site
TVS Diodes - 7142656P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7142656P
TVS Diodes 7142656P
Thyristor TRIAC 25V 24A DO-214AA

Thyristor TRIAC 25V 24A DO-214AA

Supplier's Site
TVS Diodes - 1024084 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1024084
TVS Diodes 1024084
Thyristor TRIAC 25V 24A DO-214AA

Thyristor TRIAC 25V 24A DO-214AA

Supplier's Site
Thyristors - SMP100LC-25 - ODG (Origin Data Global)
Shenzhen, China
Thyristors
SMP100LC-25
Thyristors SMP100LC-25
THYRISTOR 25V 400A DO214AA

THYRISTOR 25V 400A DO214AA

Supplier's Site Datasheet
Diode, Tvs, 25V, Smb; Product Range Stmicroelectronics - 66K5781 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 25V, Smb; Product Range Stmicroelectronics
66K5781
Diode, Tvs, 25V, Smb; Product Range Stmicroelectronics 66K5781
DIODE, TVS, 25V, SMB; Product Range:Transil SMP100LC Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:22V; Clamping Voltage Max:-; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

DIODE, TVS, 25V, SMB; Product Range:Transil SMP100LC Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:22V; Clamping Voltage Max:-; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transient Voltage Suppressor, Tvs, Transil Smp100Lc Series, Bidirectional, 22 V, Do-214Aa, 2 Rohs Compliant Stmicroelectronics - 45Y7733 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transil Smp100Lc Series, Bidirectional, 22 V, Do-214Aa, 2 Rohs Compliant Stmicroelectronics
45Y7733
Transient Voltage Suppressor, Tvs, Transil Smp100Lc Series, Bidirectional, 22 V, Do-214Aa, 2 Rohs Compliant Stmicroelectronics 45Y7733
Transient Voltage Suppressor, TVS, Transil SMP100LC Series, Bidirectional, 22 V, DO-214AA, 2 RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, Transil SMP100LC Series, Bidirectional, 22 V, DO-214AA, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors - SMP100LC-25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
SMP100LC-25
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors SMP100LC-25
THYRISTOR 25V 400A DO214AA

THYRISTOR 25V 400A DO214AA

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 7142656 7142656P SMP100LC-25 66K5781 SMP100LC-25
Product Name TVS Diodes TVS Diodes Thyristors Diode, Tvs, 25V, Smb; Product Range Stmicroelectronics Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Configuration Single Single
Unlock Full Specs
to access all available technical data