The SP720 is an array of SCR/Diode bipolar structures for ESD and over-voltage protection to sensitive input circuits. The SP720 has 2 protection SCR/Diode device structures per input. A total of 14 available inputs can be used to protect up to 14 external signal or bus lines. Over-voltage protection is from the IN (pins 1-7 and 9-15) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 16) or a -VBE diode threshold below V- (Pin 8). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. Standard ESD Human Body Model (HBM) Capability is: Refer to Figure 1 and Table 1 for further detail. Refer to Application Notes AN9304 and AN9612 for additional information.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1257676-SP720AP
Packaging: Tube
Mounting Style: Through Hole
Applications: General Purpose
Number of Circuits: 14
Technology: Mixed Technology
Categories: Circuit Protection
Supplier Device Package: 16-PDIP
Status: Obsolete
Manufacturer Homepage: www.harris.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Safety
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
TVS DEVICE MIXED 16DIP
TVS ARRAY ESD 14 INPUT 16-DIP
| Littelfuse, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | SP720AP | 1257676-SP720AP | SP720AP | SP720AP |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP720 - SP720AP | TVS - TVS - Mixed Technology - SP720AP | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes |